ITT Cannon Circular Connector Assemblies MS3102E18-1P

Description
ER 10C 10#16 PIN RECP
Request a Quote Datasheet
Description
ER 10C 10#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-1P - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN RECP

ER 10C 10#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
ER 10C 10#16 PIN RECP

ER 10C 10#16 PIN RECP

Buy Now
Circular Connector Assemblies - 1200-1243-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1243-ND
Circular Connector Assemblies 1200-1243-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon - 13AC0015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon
13AC0015
Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon 13AC0015
CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-1, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon - 26C1514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon
26C1514
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon 26C1514
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-1P MS3102E18-1P 1200-1243-ND 13AC0015
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 18-1, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers