ITT Cannon Circular Conn, Rcpt, 18-19, Box Mount; Military Specification Itt Cannon MS3102E18-19P

Description
ER 10C 10#16 SKT RECP LINE
Request a Quote Datasheet
Description
ER 10C 10#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 10C 10#16 SKT RECP LINE

ER 10C 10#16 SKT RECP LINE

Buy Now
Circular Conn, Rcpt, 18-19, Box Mount; Military Specification Itt Cannon - 13AC0020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-19, Box Mount; Military Specification Itt Cannon
13AC0020
Circular Conn, Rcpt, 18-19, Box Mount; Military Specification Itt Cannon 13AC0020
CIRCULAR CONN, RCPT, 18-19, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-19, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 18-19, Flange; Military Specification Itt Cannon - 67H0685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-19, Flange; Military Specification Itt Cannon
67H0685
Circular Connector, Rcpt, 18-19, Flange; Military Specification Itt Cannon 67H0685
CIRCULAR CONNECTOR, RCPT, 18-19, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-19, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3102E18-19P 13AC0020
Product Name Circular Conn, Rcpt, 18-19, Box Mount; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details