ITT Cannon Circular Conn, Rcpt, 18-11, Box Mount; Military Specification Itt Cannon MS3102E18-11P

Description
ER 5C 5#12 SKT RECP LINE
Request a Quote Datasheet
Description
ER 5C 5#12 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-11P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT RECP LINE

ER 5C 5#12 SKT RECP LINE

Buy Now
Swedesboro, NJ, United States
ER 5C 5#12 PIN RECP LINE

ER 5C 5#12 PIN RECP LINE

Buy Now
Circular Conn, Rcpt, 18-11, Box Mount; Military Specification Itt Cannon - 13AC0019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-11, Box Mount; Military Specification Itt Cannon
13AC0019
Circular Conn, Rcpt, 18-11, Box Mount; Military Specification Itt Cannon 13AC0019
CIRCULAR CONN, RCPT, 18-11, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-11, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon - 22C4883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon
22C4883
Circular Connector, Rcpt, 18-11, Flange; Military Specification Itt Cannon 22C4883
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-11P MS3102E18-11P 13AC0019
Product Name Circular Conn, Rcpt, 18-11, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details