ITT Cannon Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon MS3102E16S-8PX

Description
ER 5C 5#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 5C 5#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E16S-8PX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN RECP BOX

ER 5C 5#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon - 29C8879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon
29C8879
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon 29C8879
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E16S-8PX 29C8879
Product Name Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22044-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Plug - SEA-GS-HAR-4POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details