ITT Cannon Circular Conn, Rcpt, 16S-8, Box Mount; Military Specification Itt Cannon MS3102E16S-8P

Description
ER 5C 5#16S SKT RECP LINE
Request a Quote Datasheet
Description
ER 5C 5#16S SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E16S-8P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT RECP LINE

ER 5C 5#16S SKT RECP LINE

Buy Now
Circular Conn, Rcpt, 16S-8, Box Mount; Military Specification Itt Cannon - 13AC0013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16S-8, Box Mount; Military Specification Itt Cannon
13AC0013
Circular Conn, Rcpt, 16S-8, Box Mount; Military Specification Itt Cannon 13AC0013
CIRCULAR CONN, RCPT, 16S-8, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16S-8, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon - 97B8181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon
97B8181
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon 97B8181
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Mil-Dtl 5015 Series I Itt Cannon - 97H9069 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Dtl 5015 Series I Itt Cannon
97H9069
Mil-Dtl 5015 Series I Itt Cannon 97H9069
MIL-DTL 5015 Series I

MIL-DTL 5015 Series I

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E16S-8P 13AC0013 97H9069
Product Name Circular Conn, Rcpt, 16S-8, Box Mount; Military Specification Itt Cannon Mil-Dtl 5015 Series I Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A50019-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details