ITT Cannon Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon MS3102E16S-1SW

Description
ER 7C 7#16S SKT RECP BOX
Request a Quote Datasheet
Description
ER 7C 7#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E16S-1SW - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S SKT RECP BOX

ER 7C 7#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon - 02K6802 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon
02K6802
Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon 02K6802
CIRCULAR CONNECTOR, RCPT, 16S-1, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-1, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E16S-1SW 02K6802
Product Name Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
Strip Connector Standards - Type PreWired - A24000-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Circular Connector Contacts - 1734-1-2349180-3TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 10 to 12 AWG
View Details