ITT Cannon Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon MS3102E16-9PX

Description
ER 4C 2#12 2#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 2#12 2#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E16-9PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#12 2#16 PIN RECP BOX

ER 4C 2#12 2#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon - 02K6800 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon
02K6800
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon 02K6800
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E16-9PX 02K6800
Product Name Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers