ITT Cannon Circular Connector Assemblies MS3102E16-11P

Description
ER 2C 2#12 SKT RECP LINE
Request a Quote Datasheet
Description
ER 2C 2#12 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E16-11P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 SKT RECP LINE

ER 2C 2#12 SKT RECP LINE

Buy Now
Circular Connector Assemblies - 1003-MS3102E16-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3102E16-11P-ND
Circular Connector Assemblies 1003-MS3102E16-11P-ND
MS3102E16-11P

MS3102E16-11P

Buy Now Datasheet
Circular Conn, Rcpt, 16-11, Box Mount; Military Specification Itt Cannon - 13AC0008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-11, Box Mount; Military Specification Itt Cannon
13AC0008
Circular Conn, Rcpt, 16-11, Box Mount; Military Specification Itt Cannon 13AC0008
CIRCULAR CONN, RCPT, 16-11, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-11, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 16-11, Flange; Military Specification Itt Cannon - 07C7535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-11, Flange; Military Specification Itt Cannon
07C7535
Circular Connector, Rcpt, 16-11, Flange; Military Specification Itt Cannon 07C7535
CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E16-11P 1003-MS3102E16-11P-ND 13AC0008
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 16-11, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3079661 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details