ITT Cannon Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon MS3102E16-10PX

Description
ER 3C 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 3C 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E16-10PX - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 PIN RECP BOX

ER 3C 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon - 02K6793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon
02K6793
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon 02K6793
CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E16-10PX 02K6793
Product Name Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) Straight PCB Mount Connector - ET-BFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination PCB
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers