ITT Cannon Circular Connector Assemblies MS3102E16-10P

Description
ER 3C 3#12 SKT RECP LINE
Request a Quote Datasheet
Description
ER 3C 3#12 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E16-10P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 SKT RECP LINE

ER 3C 3#12 SKT RECP LINE

Buy Now
Circular Connector Assemblies - 1003-MS3102E16-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3102E16-10P-ND
Circular Connector Assemblies 1003-MS3102E16-10P-ND
MS3102E16-10P

MS3102E16-10P

Buy Now Datasheet
Circular Conn, Rcpt, 16-10, Box Mount; Military Specification Itt Cannon - 13AC0007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-10, Box Mount; Military Specification Itt Cannon
13AC0007
Circular Conn, Rcpt, 16-10, Box Mount; Military Specification Itt Cannon 13AC0007
CIRCULAR CONN, RCPT, 16-10, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-10, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon - 71C7778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon
71C7778
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon 71C7778
CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Mil-Dtl 5015 Series I Itt Cannon - 77M1797 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Dtl 5015 Series I Itt Cannon
77M1797
Mil-Dtl 5015 Series I Itt Cannon 77M1797
MIL-DTL 5015 Series I

MIL-DTL 5015 Series I

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E16-10P 1003-MS3102E16-10P-ND 13AC0007 77M1797
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 16-10, Box Mount; Military Specification Itt Cannon Mil-Dtl 5015 Series I Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - TE-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details