ITT Cannon Circular Connector Assemblies MS3102E14S-7S

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1078-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1078-ND
Circular Connector Assemblies 1200-1078-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3102E14S-7S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP BOX

ER 3C 3#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon - 97B4307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
97B4307
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon 97B4307
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1078-ND ITT Cannon MS3102E14S-7S 97B4307
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 500 to 700 volts
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - 7909C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details