The Circular Connector, Rcpt, 14S-7, Flange, part number MS3102E14S-7PX, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a pin gender and a contact arrangement of 14S-7, accommodating three contacts of size 16S with solder cup contact type. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a contact rating of 22 A at +20 °C. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector is rated for a test voltage of 1600 Vrms. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding applications. It also features IP65 protection, ensuring resistance to dust and water ingress. The connector's design includes a coupling torque specification of 3.6 Nm maximum for closing and 0.35 Nm minimum for opening, making it reliable for secure connections.
ER 3C 3#16S PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3102E14S-7PX | 02K6785 |
| Product Name | Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |