ITT Cannon Circular Conn, Rcpt, 14S-1, Box Mount; Military Specification Itt Cannon MS3102E14S-1S

Description
ER 3C 3#16S SKT RECP BOX
Request a Quote Datasheet
Description
ER 3C 3#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 3C 3#16S SKT RECP BOX

ER 3C 3#16S SKT RECP BOX

Buy Now
 - ITT Cannon MS3102E14S-1S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP BOX

ER 3C 3#16S SKT RECP BOX

Buy Now
Circular Conn, Rcpt, 14S-1, Box Mount; Military Specification Itt Cannon - 13AC0001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-1, Box Mount; Military Specification Itt Cannon
13AC0001
Circular Conn, Rcpt, 14S-1, Box Mount; Military Specification Itt Cannon 13AC0001
CIRCULAR CONN, RCPT, 14S-1, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-1, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 14S-1, Flange; Military Specification Itt Cannon - 64J7509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Flange; Military Specification Itt Cannon
64J7509
Circular Connector, Rcpt, 14S-1, Flange; Military Specification Itt Cannon 64J7509
CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E14S-1S ITT Cannon MS3102E14S-1S 13AC0001
Product Name Circular Conn, Rcpt, 14S-1, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Interface Modules - 2171-NEFC-S1G25-C2W25-S7-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details