ITT Cannon Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon MS3102E12S-3P

Description
ER 2C 2#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 2C 2#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E12S-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP BOX

ER 2C 2#16S PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 2C 2#16S SKT RECP BOX

ER 2C 2#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon - 92B0222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon
92B0222
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon 92B0222
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E12S-3P MS3102E12S-3P 92B0222
Product Name Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug socket with cable - SIM-M12-8GD-20-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details