ITT Cannon Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon MS3101R24-12P

Description
ER 5C 3#12 2#4 SKT RECP LINE
Request a Quote Datasheet
Description
ER 5C 3#12 2#4 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101R24-12P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 SKT RECP LINE

ER 5C 3#12 2#4 SKT RECP LINE

Buy Now
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon - 25K7167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
25K7167
Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon 25K7167
CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101R24-12P 25K7167
Product Name Circular Connector Plug, Size 24, 5 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data