ITT Cannon
Er 3C 3#8 Pin Plug Line Itt Cannon
MS3101R20-19SW
Description
ER 3C 3#8 PIN PLUG LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#8 PIN PLUG LINE
Request a Quote
Email Supplier
Suppliers
Er 3C 3#8 Pin Plug Line Itt Cannon
10AC8255
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3101R20-19SW |
10AC8255 |
|
Product Name
|
|
Er 3C 3#8 Pin Plug Line Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details