ITT Cannon Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Itt Cannon MS3101F28-17P

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Itt Cannon - 31M2708 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Itt Cannon
31M2708
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Itt Cannon 31M2708
CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2708
Product Name Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Din Connector Omron Electronic Components - 06AC0188 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details