ITT Cannon Circular Connector, Rcpt, 28-12, Cable; Military Specification Itt Cannon MS3101F28-12PY

Description
ER 26C 26#16 PIN RECP LINE
Request a Quote Datasheet
Description
ER 26C 26#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F28-12PY - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN RECP LINE

ER 26C 26#16 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 28-12, Cable; Military Specification Itt Cannon - 02K6646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-12, Cable; Military Specification Itt Cannon
02K6646
Circular Connector, Rcpt, 28-12, Cable; Military Specification Itt Cannon 02K6646
CIRCULAR CONNECTOR, RCPT, 28-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F28-12PY 02K6646
Product Name Circular Connector, Rcpt, 28-12, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details