ITT Cannon Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon MS3101F28-11SX

Description
ER 22C 18#16 4#12 SKT RECP LIN
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 SKT RECP LIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 22C 18#16 4#12 SKT RECP LIN

ER 22C 18#16 4#12 SKT RECP LIN

Buy Now
 - ITT Cannon MS3101F28-11SX - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 SKT RECP LIN

ER 22C 18#16 4#12 SKT RECP LIN

Buy Now
Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon - 02K6644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon
02K6644
Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon 02K6644
CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101F28-11SX ITT Cannon MS3101F28-11SX 02K6644
Product Name Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details