The Circular Connector, Rcpt, 24-6, Cable, part number 64W6284, is designed to meet military specifications outlined in MIL-DTL-5015. This connector features a cable mount receptacle style with eight solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, and the contacts are silver-plated brass or copper alloy. The connector operates effectively in extreme environmental conditions, with a temperature range of -55°C to +125°C. It is suitable for applications requiring high reliability and moisture sealing, making it ideal for military and aerospace environments. The product is not RoHS compliant.
CIRCULAR CONNECTOR, RCPT, 24-6, CABLE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 64W6284 |
| Product Name | Circular Connector, Rcpt, 24-6, Cable; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |