ITT Cannon
Er 4C 4#8 Pin Recp Line Itt Cannon
MS3101F22-22PX
Description
ER 4C 4#8 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#8 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Er 4C 4#8 Pin Recp Line Itt Cannon
02K6624
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3101F22-22PX |
MS3101F22-22PX |
02K6624 |
|
Product Name
|
|
|
Er 4C 4#8 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details