ITT Cannon Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon MS3101F20-4P

Description
ER 4C 4#12 SKT RECP LINE
Request a Quote
Description
ER 4C 4#12 SKT RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-4, Cable, part number MS3101F20-4P, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a threaded coupling mechanism and is configured as a cable connecting plug with a shell size of 20. The connector includes four contacts of size 12, which are solder cup type and plated with hard silver. This connector is rated for a maximum contact current of 41 A at 20 °C and has a contact resistance of 3 mΩ. It can operate at voltages up to 2500 Vrms and is suitable for ambient temperatures ranging from -55 °C to +125 °C. The connector is IP65 rated for dust and water resistance and has been tested for 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles and features an aluminum alloy shell with olive drab chromate coating over cadmium plating. The insulator and grommet are made of neoprene, ensuring durability in various environments. This connector is a reliable choice for engineers seeking a robust solution for military-grade applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-4, Cable, part number MS3101F20-4P, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a threaded coupling mechanism and is configured as a cable connecting plug with a shell size of 20. The connector includes four contacts of size 12, which are solder cup type and plated with hard silver. This connector is rated for a maximum contact current of 41 A at 20 °C and has a contact resistance of 3 mΩ. It can operate at voltages up to 2500 Vrms and is suitable for ambient temperatures ranging from -55 °C to +125 °C. The connector is IP65 rated for dust and water resistance and has been tested for 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles and features an aluminum alloy shell with olive drab chromate coating over cadmium plating. The insulator and grommet are made of neoprene, ensuring durability in various environments. This connector is a reliable choice for engineers seeking a robust solution for military-grade applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 4#12 SKT RECP LINE

ER 4C 4#12 SKT RECP LINE

Buy Now
 - ITT Cannon MS3101F20-4P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP LINE

ER 4C 4#12 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon - 67H0654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon
67H0654
Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon 67H0654
CIRCULAR CONNECTOR, RCPT, 20-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101F20-4P ITT Cannon MS3101F20-4P 67H0654
Product Name Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data