ITT Cannon Circular Connector, Rcpt, 20-3, Cable; Military Specification Itt Cannon MS3101F20-3P

Description
ER 3C 3#12 SKT RECP LINE
Request a Quote
Description
ER 3C 3#12 SKT RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-3, Cable, part number MS3101F20-3P, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a threaded coupling mechanism and is configured as a cable connecting plug with a shell size of 20. The connector includes three solder cup contacts, rated for a maximum current of 41 A at 20 °C, with a contact resistance of 3 mΩ. The connector is constructed from an aluminum alloy shell with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It has an operating temperature range of -55 °C to +125 °C and is rated IP65 for ingress protection. The connector can withstand 500 hours of salt spray and is designed for a minimum of 500 mating cycles. Additional specifications include a test voltage of 2500 Vrms and an insulator resistance exceeding 1000 MΩ. The connector is suitable for applications requiring reliable performance in harsh conditions, making it a viable option for engineers in need of robust connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-3, Cable, part number MS3101F20-3P, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a threaded coupling mechanism and is configured as a cable connecting plug with a shell size of 20. The connector includes three solder cup contacts, rated for a maximum current of 41 A at 20 °C, with a contact resistance of 3 mΩ. The connector is constructed from an aluminum alloy shell with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It has an operating temperature range of -55 °C to +125 °C and is rated IP65 for ingress protection. The connector can withstand 500 hours of salt spray and is designed for a minimum of 500 mating cycles. Additional specifications include a test voltage of 2500 Vrms and an insulator resistance exceeding 1000 MΩ. The connector is suitable for applications requiring reliable performance in harsh conditions, making it a viable option for engineers in need of robust connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F20-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 SKT RECP LINE

ER 3C 3#12 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 20-3, Cable; Military Specification Itt Cannon - 67H0652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-3, Cable; Military Specification Itt Cannon
67H0652
Circular Connector, Rcpt, 20-3, Cable; Military Specification Itt Cannon 67H0652
CIRCULAR CONNECTOR, RCPT, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F20-3P 67H0652
Product Name Circular Connector, Rcpt, 20-3, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details