ITT Cannon Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon MS3101F20-33P

Description
CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon - 01J0395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon
01J0395
Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon 01J0395
CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 11Ct Pin Itt Cannon - 50AJ4940 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 11Ct Pin Itt Cannon
50AJ4940
Connector Circular Cable Plug 11Ct Pin Itt Cannon 50AJ4940
CONNECTOR CIRCULAR CABLE PLUG 11CT PIN

CONNECTOR CIRCULAR CABLE PLUG 11CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 01J0395 50AJ4940
Product Name Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon Connector Circular Cable Plug 11Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2308331-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details