ITT Cannon Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon MS3101F20-29P

Description
ER 17C 17#16 SKT RECP LINE
Request a Quote
Description
ER 17C 17#16 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 17C 17#16 SKT RECP LINE

ER 17C 17#16 SKT RECP LINE

Buy Now
 - ITT Cannon MS3101F20-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP LINE

ER 17C 17#16 PIN RECP LINE

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon - 16F1760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon
16F1760
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon 16F1760
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 17Ct Pin Itt Cannon - 50AJ4938 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 17Ct Pin Itt Cannon
50AJ4938
Connector Circular Cable Plug 17Ct Pin Itt Cannon 50AJ4938
CONNECTOR CIRCULAR CABLE PLUG 17CT PIN

CONNECTOR CIRCULAR CABLE PLUG 17CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101F20-29P ITT Cannon MS3101F20-29P 16F1760 50AJ4938
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Itt Cannon Connector Circular Cable Plug 17Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details