ITT Cannon Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon MS3101F20-19P

Description
ER 3C 3#8 SKT PLUG LINE
Request a Quote Datasheet
Description
ER 3C 3#8 SKT PLUG LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F20-19P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT PLUG LINE

ER 3C 3#8 SKT PLUG LINE

Buy Now
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon - 67H0650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
67H0650
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon 67H0650
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F20-19P 67H0650
Product Name Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data