ITT Cannon Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon MS3101F16-11S

Description
ER 2C 2#12 SKT RECP LINE
Request a Quote
Description
ER 2C 2#12 SKT RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 16-11, Cable, part number MS3101F16-11S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a threaded coupling and is a cable connecting plug with a socket gender. The connector has a shell size of 16 and a contact arrangement of 16-11, accommodating 2 contacts of size 12 with solder cup contact type. The connector is rated for a maximum contact rating of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages up to 50V, provided it is used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and the connector can withstand a test voltage of 1600 Vrms. It is rated for ambient temperatures ranging from -55°C to +125°C and has an IP65 rating for dust and water resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, the connector is designed for durability, including 500 hours of salt spray resistance and a minimum of 500 mating cycles. The contact retention force is 55 N, and the coupling torque specifications are 5.5 Nm maximum for closing and 0.46 Nm minimum for opening. This connector is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 16-11, Cable, part number MS3101F16-11S, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a threaded coupling and is a cable connecting plug with a socket gender. The connector has a shell size of 16 and a contact arrangement of 16-11, accommodating 2 contacts of size 12 with solder cup contact type. The connector is rated for a maximum contact rating of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages up to 50V, provided it is used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and the connector can withstand a test voltage of 1600 Vrms. It is rated for ambient temperatures ranging from -55°C to +125°C and has an IP65 rating for dust and water resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, the connector is designed for durability, including 500 hours of salt spray resistance and a minimum of 500 mating cycles. The contact retention force is 55 N, and the coupling torque specifications are 5.5 Nm maximum for closing and 0.46 Nm minimum for opening. This connector is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F16-11S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 SKT RECP LINE

ER 2C 2#12 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon - 93B4916 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon
93B4916
Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon 93B4916
CIRCULAR CONNECTOR, RCPT, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F16-11S 93B4916
Product Name Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Specs
Connector Type Automotive Connector
View Details