ITT Cannon Circular Connector, Rcpt, 12S-3, Cable; Military Specification Itt Cannon MS3101F12S-3PW

Description
ER 2C 2#16S PIN RECP LINE
Request a Quote Datasheet
Description
ER 2C 2#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F12S-3PW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP LINE

ER 2C 2#16S PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 12S-3, Cable; Military Specification Itt Cannon - 02K6566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-3, Cable; Military Specification Itt Cannon
02K6566
Circular Connector, Rcpt, 12S-3, Cable; Military Specification Itt Cannon 02K6566
CIRCULAR CONNECTOR, RCPT, 12S-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F12S-3PW 02K6566
Product Name Circular Connector, Rcpt, 12S-3, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-4421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1711-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers