ITT Cannon Circular Connector Plug, Size 32, 5 Position, Cable; Military Specification Itt Cannon MS3101E32-1P

Description
ER 5C 3#12 2#0 SKT RECP WALL
Request a Quote Datasheet
Description
ER 5C 3#12 2#0 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E32-1P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#0 SKT RECP WALL

ER 5C 3#12 2#0 SKT RECP WALL

Buy Now
Circular Connector Plug, Size 32, 5 Position, Cable; Military Specification Itt Cannon - 30M4795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 5 Position, Cable; Military Specification Itt Cannon
30M4795
Circular Connector Plug, Size 32, 5 Position, Cable; Military Specification Itt Cannon 30M4795
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E32-1P 30M4795
Product Name Circular Connector Plug, Size 32, 5 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products