ITT Cannon Circular Connector, Rcpt, 28-21, Cable; Military Specification Itt Cannon MS3101E28-21SF187

Description
ER 37C 37#16 SKT RECP LINE
Request a Quote
Description
ER 37C 37#16 SKT RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-21, Cable, part number 25K7120, is designed to meet military specifications under MIL-DTL-5015. This connector features a cable mount receptacle style with 37 solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The connector is suitable for applications requiring high reliability and environmental resistance, making it ideal for use in harsh conditions, including high altitude environments. It operates within a temperature range of -55°C to +125°C and includes resilient insulators and wire sealing grommets to ensure moisture sealing. The product is not RoHS compliant. This connector is a viable option for engineers seeking a robust solution for military and commercial applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-21, Cable, part number 25K7120, is designed to meet military specifications under MIL-DTL-5015. This connector features a cable mount receptacle style with 37 solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The connector is suitable for applications requiring high reliability and environmental resistance, making it ideal for use in harsh conditions, including high altitude environments. It operates within a temperature range of -55°C to +125°C and includes resilient insulators and wire sealing grommets to ensure moisture sealing. The product is not RoHS compliant. This connector is a viable option for engineers seeking a robust solution for military and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E28-21SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT RECP LINE

ER 37C 37#16 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 28-21, Cable; Military Specification Itt Cannon - 25K7120 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Cable; Military Specification Itt Cannon
25K7120
Circular Connector, Rcpt, 28-21, Cable; Military Specification Itt Cannon 25K7120
CIRCULAR CONNECTOR, RCPT, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E28-21SF187 25K7120
Product Name Circular Connector, Rcpt, 28-21, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products