ITT Cannon Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon MS3101E28-11P

Description
ER 22C 18#16 4#12 PIN RECP LIN
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 PIN RECP LIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E28-11P - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN RECP LIN

ER 22C 18#16 4#12 PIN RECP LIN

Buy Now
Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon - 02K6517 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon
02K6517
Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon 02K6517
CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E28-11P 02K6517
Product Name Circular Connector, Rcpt, 28-11, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-S4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers