ITT Cannon Circular Connector, Rcpt, 24-7, Cable; Military Specification Itt Cannon MS3101E24-7P

Description
ER 16C 14#16 2#12 PIN RECP WAL
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E24-7P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN RECP WAL

ER 16C 14#16 2#12 PIN RECP WAL

Buy Now
Circular Connector, Rcpt, 24-7, Cable; Military Specification Itt Cannon - 84C9742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Cable; Military Specification Itt Cannon
84C9742
Circular Connector, Rcpt, 24-7, Cable; Military Specification Itt Cannon 84C9742
CIRCULAR CONNECTOR, RCPT, 24-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E24-7P 84C9742
Product Name Circular Connector, Rcpt, 24-7, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details