ITT Cannon Circular Connector, Rcpt, 24-28, Cable; Military Specification Itt Cannon MS3101E24-28P

Description
ER 24C 24#16 PIN RECP LINE
Request a Quote Datasheet
Description
ER 24C 24#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E24-28P - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN RECP LINE

ER 24C 24#16 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 24-28, Cable; Military Specification Itt Cannon - 31K4167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Cable; Military Specification Itt Cannon
31K4167
Circular Connector, Rcpt, 24-28, Cable; Military Specification Itt Cannon 31K4167
CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 24Ct Pin Itt Cannon - 50AJ4849 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 24Ct Pin Itt Cannon
50AJ4849
Connector Circular Cable Plug 24Ct Pin Itt Cannon 50AJ4849
CONNECTOR CIRCULAR CABLE PLUG 24CT PIN

CONNECTOR CIRCULAR CABLE PLUG 24CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E24-28P 31K4167 50AJ4849
Product Name Circular Connector, Rcpt, 24-28, Cable; Military Specification Itt Cannon Connector Circular Cable Plug 24Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details