ITT Cannon Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon MS3101E24-22SX

Description
ER 4C 4#8 SKT RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#8 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E24-22SX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECP LINE

ER 4C 4#8 SKT RECP LINE

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon - 60K6504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon
60K6504
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon 60K6504
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E24-22SX 60K6504
Product Name Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details