ITT Cannon Circular Connector, Rcpt, 24-19, Cable; Military Specification Itt Cannon MS3101E24-19P

Description
ER 12C 12#16 PIN RECP
Request a Quote Datasheet
Description
ER 12C 12#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E24-19P - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#16 PIN RECP

ER 12C 12#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-19, Cable; Military Specification Itt Cannon - 02K6508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-19, Cable; Military Specification Itt Cannon
02K6508
Circular Connector, Rcpt, 24-19, Cable; Military Specification Itt Cannon 02K6508
CIRCULAR CONNECTOR, RCPT, 24-19, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-19, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E24-19P 02K6508
Product Name Circular Connector, Rcpt, 24-19, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Banana Plug - 9302 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details