The Circular Connector Plug, Size 24, 7 Position, Cable, part number 25K7111, is designed to meet military specifications outlined in MIL-C-5015. This connector is suitable for applications requiring high reliability and environmental resistance, originally intended for aircraft use but now applicable in various commercial fields. It features a robust aluminum alloy shell with a chromate coating for corrosion resistance and is equipped with resilient insulators and sealing grommets to withstand moisture, vibration, and extreme temperatures ranging from -55°C to +125°C. The connector supports crimp contact termination and is designed for easy assembly with a variety of wire sizes, ensuring compatibility with standard military wiring specifications. This product is ideal for engineers seeking a durable and reliable connector for demanding environments.
ER 7C 7#8 SKT RECP LINE
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3101E24-10SF187 | 25K7111 |
| Product Name | Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon | |
| Gender | Female / Jack |