ITT Cannon Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon MS3101E24-10S

Description
ER 7C 7#8 SKT RECP LINE
Request a Quote
Description
ER 7C 7#8 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E24-10S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 SKT RECP LINE

ER 7C 7#8 SKT RECP LINE

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon - 25K7110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon
25K7110
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon 25K7110
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 07Ct Socket Itt Cannon - 50AJ4841 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 07Ct Socket Itt Cannon
50AJ4841
Connector Circular Cable Plug 07Ct Socket Itt Cannon 50AJ4841
CONNECTOR CIRCULAR CABLE PLUG 07CT SOCKET

CONNECTOR CIRCULAR CABLE PLUG 07CT SOCKET

Supplier's Site
Mil-Dtl 5015 Series I Itt Cannon - 38P5128 - Newark, An Avnet Company
Chicago, IL, United States
Mil-Dtl 5015 Series I Itt Cannon
38P5128
Mil-Dtl 5015 Series I Itt Cannon 38P5128
MIL-DTL 5015 Series I

MIL-DTL 5015 Series I

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E24-10S 25K7110 50AJ4841 38P5128
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon Connector Circular Cable Plug 07Ct Socket Itt Cannon Mil-Dtl 5015 Series I Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers