ITT Cannon
Er 3C 3#8 Pin Recp Line Itt Cannon
MS3101E22-2PF187
Description
ER 3C 3#8 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#8 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Er 3C 3#8 Pin Recp Line Itt Cannon
31K4164
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3101E22-2PF187 |
31K4164 |
|
Product Name
|
|
Er 3C 3#8 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details