ITT Cannon Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon MS3101E20-27PW

Description
ER 14C 14#16 PIN RECP LINE
Request a Quote Datasheet
Description
ER 14C 14#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E20-27PW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP LINE

ER 14C 14#16 PIN RECP LINE

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon - 19M4551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon
19M4551
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon 19M4551
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E20-27PW 19M4551
Product Name Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details