ITT Cannon Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon MS3101E18-3PY

Description
ER 2C 2#12 PIN RECP LINE
Request a Quote Datasheet
Description
ER 2C 2#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E18-3PY - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN RECP LINE

ER 2C 2#12 PIN RECP LINE

Buy Now
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon - 30M4793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
30M4793
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon 30M4793
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E18-3PY 30M4793
Product Name Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details