ITT Cannon Circular Conn, Rcpt, 18-1, Cable; Military Specification Itt Cannon MS3101E18-1S

Description
ER 10C 10#16 PIN RECP LINE
Request a Quote
Description
ER 10C 10#16 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN RECP LINE

ER 10C 10#16 PIN RECP LINE

Buy Now
Circular Conn, Rcpt, 18-1, Cable; Military Specification Itt Cannon - 12AC9971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-1, Cable; Military Specification Itt Cannon
12AC9971
Circular Conn, Rcpt, 18-1, Cable; Military Specification Itt Cannon 12AC9971
CIRCULAR CONN, RCPT, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon - 67H0615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon
67H0615
Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon 67H0615
CIRCULAR CONNECTOR, RCPT, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E18-1S 12AC9971
Product Name Circular Conn, Rcpt, 18-1, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data