ITT Cannon Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon MS3101E18-12P

Description
ER 6C 6#16 SKT RECP WALL
Request a Quote
Description
ER 6C 6#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E18-12P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 SKT RECP WALL

ER 6C 6#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon - 02K6448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon
02K6448
Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon 02K6448
CIRCULAR CONNECTOR, RCPT, 18-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E18-12P 02K6448
Product Name Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Assortment of plugs - NEKM-C6-C16-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details