The Circular Connector, Rcpt, 18-10, Cable (part number 44W2753) from ITT Cannon is designed to meet military specifications MIL-DTL-5015. This connector features a cable mount receptacle style with four solder pin contacts and a threaded coupling mechanism. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, and the contacts are silver-plated brass or copper alloy. This connector operates effectively in extreme environmental conditions, with a temperature range of -55°C to +125°C. It is suitable for applications requiring high reliability and moisture sealing, making it ideal for military and aerospace environments. The connector is not RoHS compliant.
ER 4C 4#12 SKT RECP
CIRCULAR CONNECTOR, RCPT, 18-10, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3101E18-10PF187 | 44W2753 |
| Product Name | Circular Connector, Rcpt, 18-10, Cable; Military Specification Itt Cannon | |
| Gender | Female / Jack |