ITT Cannon Circular Connector, Rcpt, 16S-4, Cable; Military Specification Itt Cannon MS3101E16S-4PW

Description
ER 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
ER 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E16S-4PW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP WALL

ER 2C 2#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 16S-4, Cable; Military Specification Itt Cannon - 94T1558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-4, Cable; Military Specification Itt Cannon
94T1558
Circular Connector, Rcpt, 16S-4, Cable; Military Specification Itt Cannon 94T1558
CIRCULAR CONNECTOR, RCPT, 16S-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E16S-4PW 94T1558
Product Name Circular Connector, Rcpt, 16S-4, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details