ITT Cannon Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon MS3101E16S-1S

Description
ER 7C 7#16S SKT RECP LINE
Request a Quote Datasheet
Description
ER 7C 7#16S SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E16S-1S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S SKT RECP LINE

ER 7C 7#16S SKT RECP LINE

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon - 01C2108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
01C2108
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon 01C2108
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon - 12AC9970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon
12AC9970
Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon 12AC9970
CIRCULAR CONN, RCPT, 16S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E16S-1S 01C2108 12AC9970
Product Name Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Terminal Keystone - 71H6561 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
2 suppliers