ITT Cannon Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon MS3101E16S-1P

Description
ER 7C 7#16S PIN RECP LINE
Request a Quote Datasheet
Description
ER 7C 7#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP LINE

ER 7C 7#16S PIN RECP LINE

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon - 67H0613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
67H0613
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon 67H0613
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon - 12AC9969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon
12AC9969
Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon 12AC9969
CIRCULAR CONN, RCPT, 16S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E16S-1P 67H0613 12AC9969
Product Name Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon Circular Conn, Rcpt, 16S-1, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details