ITT Cannon Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon MS3101E14S-2PF187

Description
ER 4C 4#16S PIN RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E14S-2PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP LINE

ER 4C 4#16S PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon - 02K6401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon
02K6401
Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon 02K6401
CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E14S-2PF187 02K6401
Product Name Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers