ITT Cannon Circular Conn, Rcpt, 14S-2, Cable; Military Specification Itt Cannon MS3101E14S-2P

Description
ER 4C 4#16S PIN RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E14S-2P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP LINE

ER 4C 4#16S PIN RECP LINE

Buy Now
Circular Conn, Rcpt, 14S-2, Cable; Military Specification Itt Cannon - 12AC9962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-2, Cable; Military Specification Itt Cannon
12AC9962
Circular Conn, Rcpt, 14S-2, Cable; Military Specification Itt Cannon 12AC9962
CIRCULAR CONN, RCPT, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon - 67H0611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon
67H0611
Circular Connector, Rcpt, 14S-2, Cable; Military Specification Itt Cannon 67H0611
CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E14S-2P 12AC9962
Product Name Circular Conn, Rcpt, 14S-2, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details