ITT Cannon Connectors, Interconnects - Circular Connectors MS3101A18-12S

Description
Win Source Part Number: 1158632-MS3101A18-12 S Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MS3101A-18-12S; MS3101A1812S; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: MS3101A18-12SPG Base Product Number: MS3101A18 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1158632-MS3101A18-12 S Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MS3101A-18-12S; MS3101A1812S; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: MS3101A18-12SPG Base Product Number: MS3101A18 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1158632-MS3101A18-12S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1158632-MS3101A18-12S
Connectors, Interconnects - Circular Connectors 1158632-MS3101A18-12S
Win Source Part Number: 1158632-MS3101A18-12 S Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MS3101A-18-12S; MS3101A1812S; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: MS3101A18-12SPG Base Product Number: MS3101A18 RoHS Status: RoHS non-compliant

Win Source Part Number: 1158632-MS3101A18-12S
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-5015, MS
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MS3101A-18-12S; MS3101A1812S;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: MS3101A18-12SPG
Base Product Number: MS3101A18
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1158632-MS3101A18-12S
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details