ITT Cannon Connectors, Interconnects - Circular Connectors MS3101A14S-7S

Description
Win Source Part Number: 970048-MS3101A14S-7S Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: MS3101A14S-7SPG Base Product Number: MS3101A14 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 970048-MS3101A14S-7S Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: MS3101A14S-7SPG Base Product Number: MS3101A14 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 970048-MS3101A14S-7S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
970048-MS3101A14S-7S
Connectors, Interconnects - Circular Connectors 970048-MS3101A14S-7S
Win Source Part Number: 970048-MS3101A14S-7S Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: MS3101A14S-7SPG Base Product Number: MS3101A14 RoHS Status: RoHS non-compliant

Win Source Part Number: 970048-MS3101A14S-7S
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-5015, MS
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: MS3101A14S-7SPG
Base Product Number: MS3101A14
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 970048-MS3101A14S-7S
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector Assemblies - ECG.1B.305.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details